Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Matrix Industries MCRY-PROTOKIT
MCRY-PROTOKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
PROTOTYPE KIT FOR MATRIX MATRIX
Manufacturer:
Matrix Industries
Datasheet:
MCRY-PROTOKIT Datasheet
History Price: $252.5
In Stock: 4080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCRY-PROTOKIT Specification
Specification
Part No
MCRY-PROTOKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Matrix Industries
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
-
Voltage - Output
3V
Current - Output
1.2mA
Voltage - Input
-
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
-
Power - Output
-
MCRY-PROTOKIT PDF Datasheet
MCRY-PROTOKIT Datasheet
Click and Download: MCRY-PROTOKIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object