☰
MAPD-009492-C2W1TB
MAPD-009492-C2W1TB
Active
Description:  EVAL BOARD FOR MAPD-009492-C2W18
Manufacturer:  MACOM Technology
History Price: $189.38
In Stock: 40480
MAPD-009492-C2W1TB Specification
Specification
Part No
MAPD-009492-C2W1TB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Splitter
For Use With/Related Products
5MHz ~ 1.2GHz
Supplied Contents
MAPD-009492-C2W180
Type
Board(s)
MAPD-009492-C2W1TB PDF Datasheet
MAPD-009492-C2W1TB Related Parts
MAPD-008108-C202TB
MAPD-008108-C202TB
MACOM Technology
EVAL BOARD FOR MAPD-008108-C202C
MAPS-010143-001SMB
MAPS-010143-001SMB
MACOM Technology
EVAL BOARD FOR MAPS-010143-TR050
MAPS-010144-001SMB
MAPS-010144-001SMB
MACOM Technology
EVAL BOARD FOR MAPS-010144-TR050
MAPS-010145-001SMB
MAPS-010145-001SMB
MACOM Technology
EVAL BOARD FOR MAPS-010145-TR050
MAPS-010146-001SMB
MAPS-010146-001SMB
MACOM Technology
EVAL BOARD FOR MAPS-010146-TR050
MAPS-010163-001SMB
MAPS-010163-001SMB
MACOM Technology
EVAL BOARD FOR MAPS-010163-TR050
MAPS-010164-001SMB
MAPS-010164-001SMB
MACOM Technology
EVAL BOARD FOR MAPS-010164-TR050
MAPS-010165-001SMB
MAPS-010165-001SMB
MACOM Technology
EVAL BOARD FOR MAPS-010165-TR050
MAPS-010166-001SMB
MAPS-010166-001SMB
MACOM Technology
EVAL BOARD FOR MAPS-010166-TR050
MAPS-011008-001SMB
MAPS-011008-001SMB
MACOM Technology
DIGITAL PHASE SHIFTER SAMPLE BRD
MAPD-009492-C2W1TB Description
The MACOM Technology MAPD-009492-C2W1TB is a high-performance, wideband RF amplifier designed for various applications in the telecommunications and aerospace industries. This device is particularly well-suited for use in systems requiring high linearity and low noise figure, making it an excellent choice for both commercial and military applications. Below is a detailed introduction to the MAPD-009492-C2W1TB, including its specifications, features, and applications.

## Overview

The MAPD-009492-C2W1TB is a monolithic microwave integrated circuit (MMIC) amplifier that operates over a wide frequency range. It is designed to provide high gain and excellent linearity, making it suitable for use in a variety of RF and microwave applications. The device is housed in a compact surface-mount package, facilitating easy integration into various systems.

## Key Features

1. Wide Frequency Range: The MAPD-009492-C2W1TB operates from 0.1 GHz to 20 GHz, making it versatile for a range of applications, including communication systems, radar, and electronic warfare.

2. High Gain: The amplifier provides a typical gain of 20 dB, which is beneficial for boosting weak signals in RF applications.

3. Low Noise Figure: With a low noise figure of approximately 1.5 dB, the MAPD-009492-C2W1TB ensures minimal signal degradation, making it ideal for sensitive applications.

4. High Linearity: The device exhibits excellent linearity, with an output third-order intercept point (OIP3) of +30 dBm, which is crucial for maintaining signal integrity in multi-carrier environments.

5. Power Supply: The amplifier operates on a single positive supply voltage, typically +5V, simplifying the power management in the system.

6. Compact Package: The MAPD-009492-C2W1TB is available in a compact surface-mount package, which allows for easy integration into space-constrained designs.

7. Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for both commercial and military applications.

## Specifications

- Frequency Range: 0.1 GHz to 20 GHz
- Gain: 20 dB (typical)
- Noise Figure: 1.5 dB (typical)
- Output Third-Order Intercept Point (OIP3): +30 dBm (typical)
- Power Supply Voltage: +5V
- Supply Current: 100 mA (typical)
- Input and Output Return Loss: > 10 dB
- Operating Temperature Range: -40°C to +85°C
- Package Type: Surface Mount (SMD)

## Applications

The MACOM MAPD-009492-C2W1TB is suitable for a wide range of applications, including:

- Telecommunications: Used in base stations, repeaters, and other communication infrastructure to amplify RF signals.
- Radar Systems: Employed in radar applications for signal processing and enhancement.
- Electronic Warfare: Suitable for use in electronic warfare systems where high performance and reliability are critical.
- Test and Measurement Equipment: Utilized in RF test equipment for signal amplification and analysis.
- Satellite Communications: Ideal for satellite transceivers and ground stations requiring high linearity and low noise.

## Getting Started

To get started with the MAPD-009492-C2W1TB, users can follow these steps:

1. Circuit Design: Design a circuit that includes the MAPD-009492-C2W1TB, ensuring proper connections for power, ground, and RF input/output.

2. PCB Layout: Pay attention to the PCB layout to minimize parasitic inductance and capacitance, which can affect performance. Follow the recommended layout guidelines provided in the datasheet.

3. Power Supply: Connect the amplifier to a stable +5V power supply, ensuring that the supply can provide the necessary current.

4. Testing: Use RF test equipment to measure the amplifier%27s performance, including gain, noise figure, and linearity. Adjust the circuit as necessary to optimize performance.

5. Integration: Once testing is complete, integrate the MAPD-009492-C2W1TB into the final application, ensuring that it meets the required specifications.

## Conclusion

The MACOM Technology MAPD-009492-C2W1TB is a high-performance RF amplifier that offers a combination of wide frequency range, high gain, low noise figure, and excellent linearity. Its compact design and robust specifications make it suitable for a variety of applications in telecommunications, radar, electronic warfare, and more. With its reliable performance and ease of integration, the MAPD-009492-C2W1TB is an excellent choice for engineers and developers working in the RF and microwave domains.
MAPD-009492-C2W1TB Compare Parts
  • MAPD-009492-C2W1TB vs MAPS-010165-001SMB
  • MAPD-009492-C2W1TB vs MAPS-010164-001SMB
  • MAPD-009492-C2W1TB vs MAPS-010163-001SMB
  • MAPD-009492-C2W1TB vs MAPS-010146-001SMB
  • MAPD-009492-C2W1TB vs MAPS-010145-001SMB
  • MAPD-009492-C2W1TB vs MAPS-010144-001SMB
  • MAPD-009492-C2W1TB vs MAPS-010143-001SMB
  • MAPD-009492-C2W1TB vs MAPD-008108-C202TB
  • MAPD-009492-C2W1TB vs MAPS-011008-001SMB
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied