Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ MACOM Technology MACP-009596-CA01TB
MACP-009596-CA01TB
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD FOR MACP-009596-CA016
Manufacturer:
MACOM Technology
Datasheet:
MACP-009596-CA01TB Datasheet
History Price: $189.38
In Stock: 14720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MACP-009596-CA01TB Specification
Specification
Part No
MACP-009596-CA01TB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Coupler
For Use With/Related Products
5MHz ~ 1GHz
Supplied Contents
MACP-009596-CA0160
Type
Board(s)
MACP-009596-CA01TB PDF Datasheet
MACP-009596-CA01TB Datasheet
Click and Download: MACP-009596-CA01TB Datasheet
MACP-009596-CA01TB Compare Parts
MACP-009596-CA01TB vs MACP-010562-001SMB
MACP-009596-CA01TB vs MACP-010561-001SMB
MACP-009596-CA01TB vs MACP-008125-CK07TB
MACP-009596-CA01TB vs MACP-007727-CI07TB
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet