MAAL-010704-001SMB
MAAL-010704-001SMB
Active
Description:  EVAL BOARD FOR MAAL-010704-TR300
Manufacturer:  MACOM Technology
History Price: $787.5
In Stock: 10300
MAAL-010704-001SMB Specification
Specification
Part No
MAAL-010704-001SMB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
MACOM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
100MHz ~ 3.5GHz
Supplied Contents
MAAL-010704
Type
Board(s)
MAAL-010704-001SMB PDF Datasheet
MAAL-010704-001SMB Related Parts
MAAD-000523-001SMB
MAAD-000523-001SMB
MACOM Technology
SAMPLE BOARD,SERIAL PARALLEL,4MM
MAAD-007086-0001TB
MAAD-007086-0001TB
MACOM Technology
EVAL BOARD FOR MAAD-007086-00010
MAAD-007229-0001TB
MAAD-007229-0001TB
MACOM Technology
EVAL BOARD FOR AT-283-PIN
MAADSS0008SMB
MAADSS0008SMB
MACOM Technology
EVAL BOARD FOR MAADSS0008TR-3000
MAADSS0009SMB
MAADSS0009SMB
MACOM Technology
EVAL BOARD FOR MAADSS0009TR-3000
MAADSS0012SMB
MAADSS0012SMB
MACOM Technology
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
MAAL-007304-001SMB
MAAL-007304-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-007304-TR300
MAAL-009053-001SMB
MAAL-009053-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-009053-TR100
MAAL-009120-001SMB
MAAL-009120-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-009120-TR300
MAAL-010200-001SMB
MAAL-010200-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-010200-TR300
MAAL-010528-001SMB
MAAL-010528-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-010528-00000
MAAL-010570-001SMB
MAAL-010570-001SMB
MACOM Technology
EVAL BOARD FOR MAAL-010570-TR100
MAAL-010704-001SMB Compare Parts
  • MAAL-010704-001SMB vs MAAVSS0007SMB
  • MAAL-010704-001SMB vs MAAVSS0006SMB
  • MAAL-010704-001SMB vs MAAVSS0005SMB
  • MAAL-010704-001SMB vs MAAVSS0001SMB
  • MAAL-010704-001SMB vs MAATSS0018SMB
  • MAAL-010704-001SMB vs MAATSS0017SMB
  • MAAL-010704-001SMB vs MAATSS0015SMB
  • MAAL-010704-001SMB vs MAATCC0007-TB
  • MAAL-010704-001SMB vs MAATCC0005-TB
  • MAAL-010704-001SMB vs MAAP-015030-DIEEV2
  • MAAL-010704-001SMB vs MAAP-015030-DIEEV1
  • MAAL-010704-001SMB vs MAAP-011246-1SMB
  • MAAL-010704-001SMB vs MAAP-011232-002SMB
  • MAAL-010704-001SMB vs MAAP-011232-001SMB
  • MAAL-010704-001SMB vs MAAP-011027-000SMB
  • MAAL-010704-001SMB vs MAAP-010512-001SMB
  • MAAL-010704-001SMB vs MAAP-010171-001SMB
  • MAAL-010704-001SMB vs MAAP-010169-001SMB
  • MAAL-010704-001SMB vs MAAP-010168-001SMB
  • MAAL-010704-001SMB vs MAAMSS0044SMB
  • MAAL-010704-001SMB vs MAAMSS0042SMB
  • MAAL-010704-001SMB vs MAAMSS0041SMB
  • MAAL-010704-001SMB vs MAAM-011206-SMB
  • MAAL-010704-001SMB vs MAAM-011117-001SMB
  • MAAL-010704-001SMB vs MAAM-011109-001SMB
  • MAAL-010704-001SMB vs MAAM-011101-001SMB
  • MAAL-010704-001SMB vs MAAM-011100-001SMB
  • MAAL-010704-001SMB vs MAAM-010513-001SMB
  • MAAL-010704-001SMB vs MAAM-010333-001SMB
  • MAAL-010704-001SMB vs MAAM-009811-001SMB
  • MAAL-010704-001SMB vs MAAM-009560-001SMB
  • MAAL-010704-001SMB vs MAAM-009455-001SMB
  • MAAL-010704-001SMB vs MAAM-009320-001SMB
  • MAAL-010704-001SMB vs MAAM-009286-001SMB
  • MAAL-010704-001SMB vs MAAM-009116-001SMB
  • MAAL-010704-001SMB vs MAAM-008821-001SMB
  • MAAL-010704-001SMB vs MAAM-008820-001SMB
  • MAAL-010704-001SMB vs MAAM-008818-001SMB
  • MAAL-010704-001SMB vs MAAM-007807-000SMB
  • MAAL-010704-001SMB vs MAAM-007239-002SMB
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase