☰
2TE17
2TE17
Active
Description:  M2 PROCESSOR BOARD
Manufacturer:  Macchina
Datasheet:   2TE17 Datasheet
History Price: $52
In Stock: 19830
2TE17 Specification
Specification
Part No
2TE17
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Macchina
Series
SAM3X
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
ATSAM3X
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.