☰
03SD19
03SD19
Active
Description:  A0 (UNDER-THE-DASH) OBD2
Manufacturer:  Macchina
Datasheet:   03SD19 Datasheet
History Price: $37.5
In Stock: 29690
03SD19 Specification
Specification
Part No
03SD19
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Macchina
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Core Processor
-
Platform
-
Utilized IC / Part
-
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!