☰
U152
U152
Active
Description:  FLASHLIGHT UNIT
Manufacturer:  M5Stack Technology
Datasheet:   U152 Datasheet
History Price: $2.95
In Stock: 31005
U152 Specification
Specification
Part No
U152
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Opto
Type
LED Flashing
Function
AW3641
Utilized IC / Part
Board(s), Cable(s)
U152 Related Parts
U150
U150
M5Stack Technology
NCIR 2 THERMOMETER UNIT(MLX90614
U151
U151
M5Stack Technology
USB TYPEC2GROVE UNIT
U153
U153
M5Stack Technology
8-ENCODER UNIT (STM32F030)
U154
U154
M5Stack Technology
8-ANGLE UNIT WITH POTENTIOMETER
U155
U155
M5Stack Technology
RCA AUDIO/VIDEO COMPOSITE UNIT
U156
U156
M5Stack Technology
M5STICKC MINI JOYC HAT(STM32F030
U157
U157
M5Stack Technology
M5STICKC MINI ENCODER HAT (STM32
U158
U158
M5Stack Technology
GLASS UNIT W/ 1.51INCH TRANSPARE
U159
U159
M5Stack Technology
M5STICKC VIBRATION HAT
U152 Compare Parts
  • U152 vs U158
  • U152 vs U157
  • U152 vs U156
  • U152 vs U155
  • U152 vs U154
  • U152 vs U153
  • U152 vs U151
  • U152 vs U150
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.