☰
U122
U122
Active
Description:  SOLID STATE RELAY UNIT(BT136S)
Manufacturer:  M5Stack Technology
Datasheet:   U122 Datasheet
History Price: $6.5
In Stock: 48090
U122 Specification
Specification
Part No
U122
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Relay
Type
Solid State
Function
BT136S, MOC3043
Utilized IC / Part
Board(s), Cable(s), Accessories
U122 Related Parts
U120
U120
M5Stack Technology
LCD UNIT 1.14" 135 X 240 PIXELS
U121
U121
M5Stack Technology
POECAM POE CAMERA OV2640
U121-B
U121-B
M5Stack Technology
M5STACK POE CAMERA WITH WI-FI(OV
U123
U123
M5Stack Technology
FADER UNIT WITH B10K POT SK6812
U124
U124
M5Stack Technology
CRYPTO AUTHENTICATION UNIT
U125
U125
M5Stack Technology
5V BUCK CONVERTER ME3116AM6
U126
U126
M5Stack Technology
REAL TIME CLOCK (RTC) UNIT
U127
U127
M5Stack Technology
GESTURE RECOGNITION SENSOR
U129
U129
M5Stack Technology
MQTT UNIT RJ45 PORT APM32F103
U129-B
U129-B
M5Stack Technology
MQTT POE UNIT WITH POE PORT (W55
U122 Compare Parts
  • U122 vs U127
  • U122 vs U126
  • U122 vs U125
  • U122 vs U124
  • U122 vs U123
  • U122 vs U121-B
  • U122 vs U121
  • U122 vs U120
  • U122 vs U129-B
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!