☰
U110
U110
Active
Description:  ZIGBEE UNIT (CC2630F128) WITH AN
Manufacturer:  M5Stack Technology
Datasheet:   U110 Datasheet
History Price: $21.5
In Stock: 11770
U110 Specification
Specification
Part No
U110
Category
RF Evaluation and Development Kits, Boards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
802.15.4/Zigbee
For Use With/Related Products
2.405GHz ~ 2.48GHz
Supplied Contents
CC2630F128
Type
Board(s), Antenna(s), Cable(s)
U110 Compare Parts
  • U110 vs U114
  • U110 vs U113
  • U110 vs U111
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.