☰
U109
U109
Active
Description:  UNIT CAM WI-FI CAMERA (OV2640)
Manufacturer:  M5Stack Technology
Datasheet:   U109 Datasheet
History Price: $10.95
In Stock: 46930
U109 Specification
Specification
Part No
U109
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Sensor
Type
Camera
Function
ESP32-WROOM-32E, OV2640
Utilized IC / Part
Board(s)
U109 Compare Parts
  • U109 vs U108
  • U109 vs U105
  • U109 vs U104
  • U109 vs U101
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time