☰
U104
U104
Active
Description:  CO2L UNIT WITH TEMPERATURE AND H
Manufacturer:  M5Stack Technology
Datasheet:   U104 Datasheet
History Price: $45.9
In Stock: 48295
U104 Specification
Specification
Part No
U104
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Sensor
Type
Carbon Dioxide (CO2), Humidity, Temperature
Function
SCD41
Utilized IC / Part
Board(s)
U104 Compare Parts
  • U104 vs U109
  • U104 vs U108
  • U104 vs U105
  • U104 vs U101
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time