☰
U064
U064
Active
Description:  NEW MINI PROTO UNIT 40 HOLES
Manufacturer:  M5Stack Technology
Datasheet:   U064 Datasheet
History Price: $1.75
In Stock: 15585
U064 Specification
Specification
Part No
U064
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Protoboard
Type
Plated Through Hole
Function
ESP32
Utilized IC / Part
Board(s), Cable(s)
U064 Related Parts
U060
U060
M5Stack Technology
M5STICKC PROTO HAT
U061
U061
M5Stack Technology
M5STICKC NCIR HAT (MLX90614)
U062
U062
M5Stack Technology
M5STICKC THERMAL CAMERA HAT
U065
U065
M5Stack Technology
LASER RX UNIT
U066
U066
M5Stack Technology
LASER TX UNIT
U067
U067
M5Stack Technology
M5STICKC RS485 HAT AOZ1282CI
U068
U068
M5Stack Technology
M5STICKC DAC HAT MCP4725
U069
U069
M5Stack Technology
M5STICKC ADC HAT ADS1100
U069-V11
U069-V11
M5Stack Technology
M5STICKC ADC HAT ADS1100 V1.1
U064 Compare Parts
  • U064 vs U068
  • U064 vs U067
  • U064 vs U066
  • U064 vs U065
  • U064 vs U062
  • U064 vs U061
  • U064 vs U060
  • U064 vs U069-V11
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected