☰
U010
U010
Active
Description:  TIME-OF-FLIGHT UNIT VL53L0X
Manufacturer:  M5Stack Technology
Datasheet:   U010 Datasheet
History Price: $8.5
In Stock: 34240
U010 Specification
Specification
Part No
U010
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Sensor
Type
Light, 3D Time-of-Flight (ToF)
Function
VL53L0X
Utilized IC / Part
Board(s)
U010 PDF Datasheet
U010 Related Parts
U011
U011
M5Stack Technology
EXTEND SERIAL I/O UNIT PCA9554PW
U011-B
U011-B
M5Stack Technology
EXTEND I/O 2 UNIT(STM32F0)
U012
U012
M5Stack Technology
DAC I2C UNIT (MCP4725)
U013
U013
M5Stack Technology
ADC I2C UNIT (ADS1100)
U016
U016
M5Stack Technology
THERMAL CAMERA UNIT MLX90640
U017
U017
M5Stack Technology
ESP32 WROVER CAMERA OV2640
U019
U019
M5Stack Technology
EARTH MOISTURE UNIT
U010 Description

The M5Stack Technology U010 is a versatile and compact development module designed for IoT (Internet of Things) applications. It is part of the M5Stack ecosystem, which is known for providing robust and user-friendly hardware solutions for rapid prototyping and development. The U010 is particularly suited for various applications such as smart home devices, environmental monitoring, robotics, and educational projects.

## General Description

The M5Stack U010 integrates a range of functionalities into a compact design, featuring a powerful microcontroller, various input/output options, and communication interfaces. This makes it an ideal platform for developers and hobbyists looking to create innovative projects quickly and efficiently. The device supports various programming environments, including Arduino and MicroPython, which further enhances its accessibility and flexibility.

## Technical Specifications

1. Microcontroller:
- The U010 is powered by the ESP32 microcontroller, which features a dual-core architecture capable of running at speeds up to 240 MHz. This provides ample processing power for complex applications.

2. Memory:
- The module includes 4 MB of SPI Flash memory, allowing for the storage of programs, libraries, and data necessary for your applications.

3. Display:
- The U010 features a 2.0-inch TFT display with a resolution of 320 x 240 pixels, enabling clear visual feedback and interaction for various applications.

4. Input/Output:
- The device includes multiple GPIO (General Purpose Input/Output) pins, which can be configured for various functions such as digital input, output, and PWM (Pulse Width Modulation).
- It also supports I2C, SPI, and UART communication protocols, allowing for easy integration with other sensors and devices.

5. Power Supply:
- The U010 operates on a voltage range of 5V, with an onboard voltage regulator ensuring stable performance. It can be powered via a USB Type-C connector for convenience.

6. Connectivity:
- The module offers built-in Wi-Fi and Bluetooth capabilities, facilitating seamless connectivity with other devices and networks. This is particularly advantageous for IoT applications where remote communication is essential.

7. Sensors:
- The U010 comes with built-in sensors, including a 6-axis accelerometer and a light sensor, enabling immediate interaction with the environment for various sensing applications.

8. Programming Support:
- The U010 is compatible with multiple programming platforms, including Arduino IDE, PlatformIO, and MicroPython, providing flexibility for developers of all skill levels.

9. Dimensions:
- The compact design measures approximately 54 x 54 x 20 mm, making it suitable for integration into small devices or projects.

10. Operating Temperature:
- The module is designed to operate effectively in a temperature range of -20 °C to +70 °C, ensuring reliability in various environmental conditions.

## Applications

The M5Stack Technology U010 is suitable for a wide range of applications, including:

- Smart Home Devices: Used in the development of smart sensors, home automation controllers, and remote monitoring systems.
- Wearable Technology: Ideal for creating compact wearable devices that require sensing and connectivity capabilities.
- Environmental Monitoring: Implemented in projects that monitor environmental conditions such as temperature, humidity, and light levels.
- Educational Tools: Utilized in classrooms and workshops for teaching electronics and programming concepts through hands-on projects.
- Robotics: Can be integrated into robotic systems for control and communication purposes, enhancing functionality and intelligence.

## Conclusion

In summary, the M5Stack Technology U010 is a powerful and versatile development module that serves as an excellent platform for IoT and embedded system projects. With its robust ESP32 microcontroller, comprehensive connectivity options, and user-friendly programming support, it enables developers and hobbyists to create innovative solutions quickly and effectively. Its combination of features, including a built-in display, sensors, and flexible input/output options, makes it a valuable tool in a wide range of applications. By leveraging the capabilities of the U010, users can explore the vast potential of IoT technology and bring their creative ideas to life.
U010 Compare Parts
  • U010 vs U017
  • U010 vs U016
  • U010 vs U013
  • U010 vs U012
  • U010 vs U011-B
  • U010 vs U011
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!