☰
M031-E
M031-E
Obsolete
Description:  COM.LTE DATA MODULE(A7600C)
Manufacturer:  M5Stack Technology
Datasheet:   M031-E Datasheet
History Price: Obsolete
In Stock: 49810
M031-E Specification
Specification
Part No
M031-E
Category
RF Evaluation and Development Kits, Boards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
900MHz, 1.8GHz
Supplied Contents
-
Type
Board(s), Antenna(s)
M031-E PDF Datasheet
M031-E Related Parts
M031-A
M031-A
M5Stack Technology
COM.LTE 4G MODULE SIM7600G
M031-B
M031-B
M5Stack Technology
COM.NB-IOT MODULE SIM7020G
M031-C
M031-C
M5Stack Technology
COM.LORAWAN 868MHZ ASR6501
M031-C3
M031-C3
M5Stack Technology
COM.LORAWAN915 US ASR6501
M031-D
M031-D
M5Stack Technology
COM.GSM MODULE (SIM800C) WITH AN
M031-G
M031-G
M5Stack Technology
COM.GPS MODULE (NEO-M8N) WITH AN
M031-Z
M031-Z
M5Stack Technology
COM.ZIGBEE MODULE (CC2630F128) W
M031-C4
M031-C4
M5Stack Technology
COM.LORAWAN 868MHZ ASR6501
M031-E Compare Parts
  • M031-E vs M031-G
  • M031-E vs M031-D
  • M031-E vs M031-C3
  • M031-E vs M031-C
  • M031-E vs M031-B
  • M031-E vs M031-A
  • M031-E vs M031-C4
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend