☰
M003
M003
Active
Description:  GPS MODULE W/ ANTENNA (NEO-M8N)
Manufacturer:  M5Stack Technology
Datasheet:   M003 Datasheet
History Price: $36.9
In Stock: 6470
M003 Specification
Specification
Part No
M003
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
RF
Type
GPS
Function
NEO-M8N
Utilized IC / Part
Board(s)
M003 PDF Datasheet
M003 Compare Parts
  • M003 vs M004
  • M003 vs M002
  • M003 vs M001
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)