☰
K119
K119
Active
Description:  IOT BASE CAT-M KIT (SIM7080G) WI
Manufacturer:  M5Stack Technology
Datasheet:   K119 Datasheet
History Price: $129
In Stock: 4520
K119 Specification
Specification
Part No
K119
Category
Sensor Evaluation Boards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature, Infrared (IR)
Sensing Range
-40癈 ~ 300癈
Interface
-
Sensitivity
-
Voltage - Supply
12V
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s), Power Supply, Accessories
Utilized IC / Part
MLX90640
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its