☰
K115
K115
Active
Description:  ATOM PSRAM LCD DISPLAY DRIVER
Manufacturer:  M5Stack Technology
Datasheet:   K115 Datasheet
History Price: $38.5
In Stock: 5610
K115 Specification
Specification
Part No
K115
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Display
Type
Display Adapter LCD
Function
GW1NR-9C, LT8618SX
Utilized IC / Part
Board(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you