☰
A129
A129
Active
Description:  M5STAMPS3 BREAKOUT
Manufacturer:  M5Stack Technology
Datasheet:   A129 Datasheet
History Price: $1.95
In Stock: 41570
A129 Specification
Specification
Part No
A129
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Connectivity
Type
Breakout Board
Function
StampS3
Utilized IC / Part
Board(s), Header(s)
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!
Isabela Rocha Neto
Brazil
5 stars
2026-09-17 12:29
Excellent Product, delivered super fast and quality, great seller!
Cláudia Maria
Brazil
5 stars
2026-09-17 09:55
Excellent Product, delivered super fast and quality, great seller!