☰
A088
A088
Active
Description:  24AWG 4-CORE SHIELDED TWISTED PA
Manufacturer:  M5Stack Technology
Datasheet:   A088 Datasheet
History Price: $2.25
In Stock: 40180
A088 Specification
Specification
Part No
A088
Category
Kits Accessories
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable
For Use With/Related Products
-
A088 Compare Parts
  • A088 vs A088-C
  • A088 vs A088-B
  • A088 vs A088-A
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.