☰
A088-A
A088-A
Active
Description:  24AWG 4-CORE SHIELDED TWISTED PA
Manufacturer:  M5Stack Technology
Datasheet:   A088-A Datasheet
History Price: $2.5
In Stock: 29830
A088-A Specification
Specification
Part No
A088-A
Category
Kits Accessories
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable
For Use With/Related Products
-
A088-A Compare Parts
  • A088-A vs A088-C
  • A088-A vs A088-B
  • A088-A vs A088
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!