☰
A001
A001
Active
Description:  2X15 PIN HEADERS SOCKET 2.54MM M
Manufacturer:  M5Stack Technology
Datasheet:   A001 Datasheet
History Price: $7.95
In Stock: 37565
A001 Specification
Specification
Part No
A001
Category
Kits Accessories
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Socket
For Use With/Related Products
M5Core
A001 Related Parts
A000026
A000026
Arduino
HEADER STRIP 40 WAY TH
A000084
A000084
Arduino
HEADER STRIP 14.5MM 6 WAY 2 PCS
A000085
A000085
Arduino
HEADER STRIP 14.5MM 8 WAY 2 PCS
A000086
A000086
Arduino
HEADER STRIP 14.5MM 10 WAY 2 PCS
A001-C
A001-C
M5Stack Technology
2X15 PIN HEADERS SOCKET 2.54MM M
A001-D
A001-D
M5Stack Technology
2X15 PIN HEADERS SOCKET 2.54MM F
A001 Compare Parts
  • A001 vs A000085
  • A001 vs A000084
  • A001 vs A000026
  • A001 vs A001-D
  • A001 vs A001-C
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you