Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ Logical Systems PA-SOF-D250-14/6
PA-SOF-D250-14/6
Active
Kits Accessories
Description:
ADAPTER 14 PIN .250" PLUGS(6PCS)
Manufacturer:
Logical Systems
Datasheet:
PA-SOF-D250-14/6 Datasheet
History Price: $23.6
In Stock: 33120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PA-SOF-D250-14/6 Specification
Specification
Part No
PA-SOF-D250-14/6
Category
Kits Accessories
Manufacturer
Logical Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
14-Pin 0.25" (6.35mm) Plugs (6 pcs)
For Use With/Related Products
309-1074-ND
PA-SOF-D250-14/6 PDF Datasheet
PA-SOF-D250-14/6 Datasheet
Click and Download: PA-SOF-D250-14/6 Datasheet
PA-SOF-D250-14/6 Related Parts
PA-SOF-D420-16/6
Logical Systems
ADAPTER 16 PIN .420" PLUG, 6/PKG
PA-SOF-D420-18/6
Logical Systems
ADAPTER 18PIN .420" PLUGS 6/PKG
PA-SOF-D420-28/6
Logical Systems
ADAPTER 28 PIN .420" PLUGS(6PCS)
PA-SOF-D250-08/6
Logical Systems
ADAPTER 8 PIN .250" PLUGS(6PCS)
PA-SOF-D250-16/6
Logical Systems
ADAPTER 16 PIN .250" .05" 1=6PCS
PA-SOF-D310-08/6
Logical Systems
ADAPTER 8 PIN .310" PLUGS(6PCS)
PA-SOF-D420-16/1
Logical Systems
ADAPTER 16 PIN .420" PLUGS
PA-SOF-D420-20/6
Logical Systems
ADAPTER 20 PIN .420" PLUGS(6PCS)
PA-SOF-D250-14/6 Compare Parts
PA-SOF-D250-14/6 vs PA-SOF-D420-18/6
PA-SOF-D250-14/6 vs PA-SOF-D420-16/6
PA-SOF-D250-14/6 vs PA-SOF-D420-20/6
PA-SOF-D250-14/6 vs PA-SOF-D420-16/1
PA-SOF-D250-14/6 vs PA-SOF-D310-08/6
PA-SOF-D250-14/6 vs PA-SOF-D250-16/6
PA-SOF-D250-14/6 vs PA-SOF-D250-08/6
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!