☰
PA-DSO-0803
PA-DSO-0803
Active
Description:  ADAPTER 8 PIN DIP BOARD.
Manufacturer:  Logical Systems
Datasheet:   PA-DSO-0803 Datasheet
History Price: $12.66
In Stock: 35600
PA-DSO-0803 Specification
Specification
Part No
PA-DSO-0803
Category
Programming Adapters, Sockets
Manufacturer
Logical Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - DIP
For Use With/Related Products
309-1050-ND and 309-1051-ND
PA-DSO-0803 PDF Datasheet
PA-DSO-0803 Related Parts
PA-T100/5256VE
PA-T100/5256VE
Lattice Semiconductor
INTERFACE 100TQFP ISPLSI 5256VE
PA-F516/LFX200
PA-F516/LFX200
Lattice Semiconductor
INTERFACE 516FBGA ISPXPGA 200
PA-F676/LC51024
PA-F676/LC51024
Lattice Semiconductor
INTERFACE 676FBGA MACH 51024VG
PA-F900/LFX1200
PA-F900/LFX1200
Lattice Semiconductor
INTERFACE 900FBGA ISPXPGA 1200
PA-FB388/GX240VA
PA-FB388/GX240VA
Lattice Semiconductor
INTERFACE 388FBGA ISPGDX240VA
PA-FE680/LFX1200
PA-FE680/LFX1200
Lattice Semiconductor
INTERFACE 680FEBGA ISPXPGA1200
PA-LF256/5384VE
PA-LF256/5384VE
Lattice Semiconductor
INTERFACE 256FBGA ISPLSI 5384VE
PA-N32/22V10A
PA-N32/22V10A
Lattice Semiconductor
INTERFACE 32QFN ISPGAL22V10A
PA-Q208/LC5256B
PA-Q208/LC5256B
Lattice Semiconductor
INTERFACE 208QFP ISPMACH 5256B
PA-Q208/LC5512MX
PA-Q208/LC5512MX
Lattice Semiconductor
INTERFACE 208QFP ISPXPLD 5512MX
PA-T100/1024EA
PA-T100/1024EA
Lattice Semiconductor
INTERFACE 100TQFP ISPLSI 1048EA
PA-T100/GX80VA
PA-T100/GX80VA
Lattice Semiconductor
INTERFACE 100TQFP ISPGDX80VA
PA-DSO-0803 Compare Parts
  • PA-DSO-0803 vs PA-T44/POWR1208
  • PA-DSO-0803 vs PA-T44/LC4032
  • PA-DSO-0803 vs PA-T128/LC5256B
  • PA-DSO-0803 vs PA-T100/GX80VA
  • PA-DSO-0803 vs PA-T100/1024EA
  • PA-DSO-0803 vs PA-Q208/LC5512MX
  • PA-DSO-0803 vs PA-Q208/LC5256B
  • PA-DSO-0803 vs PA-N32/22V10A
  • PA-DSO-0803 vs PA-LF256/5384VE
  • PA-DSO-0803 vs PA-FE680/LFX1200
  • PA-DSO-0803 vs PA-FB388/GX240VA
  • PA-DSO-0803 vs PA-F900/LFX1200
  • PA-DSO-0803 vs PA-F676/LC51024
  • PA-DSO-0803 vs PA-F516/LFX200
  • PA-DSO-0803 vs PA-SOD6SM18-28
  • PA-DSO-0803 vs PA-SOD6SM18-24
  • PA-DSO-0803 vs PA-SOD-2808-28
  • PA-DSO-0803 vs PA-SOD-2808-18
  • PA-DSO-0803 vs PA-SOCKET-SOICW-8-1.27
  • PA-DSO-0803 vs PA-SOCKET-SOICW-20-1.27
  • PA-DSO-0803 vs PA-SOCKET-SOICN-8-1.27
  • PA-DSO-0803 vs PA-SOCKET-SOICN-16-1.27
  • PA-DSO-0803 vs PA-SOCKET-QFN-20-0.5
  • PA-DSO-0803 vs PA-SOCKET-MSOP-8-0.65
  • PA-DSO-0803 vs PA-SOCKET-MSOP-10-0.5
  • PA-DSO-0803 vs PA-DSO-2803-D420-28/2
  • PA-DSO-0803 vs PA-DSO-2803
  • PA-DSO-0803 vs PA-DSO-1803Z-D420-18/2
  • PA-DSO-0803 vs PA-DSO-0803-D310-08/2
  • PA-DSO-0803 vs PA-DSO-0803-D250-08/2
  • PA-DSO-0803 vs PA-SOD3TK-08/5
  • PA-DSO-0803 vs PA-SOD-2808-D420-28/2
  • PA-DSO-0803 vs PA-SOD-2808-20
  • PA-DSO-0803 vs PA-SOD-2808-14
  • PA-DSO-0803 vs PA-SOD-2006-08
  • PA-DSO-0803 vs PA-DSO-2806Z-D420-28/2
  • PA-DSO-0803 vs PA-DSO-2806Z
  • PA-DSO-0803 vs PA-DSO-2806-D420-28/2
  • PA-DSO-0803 vs PA-DSO-2806
  • PA-DSO-0803 vs PA-DSO-2803Z-D420-28/2
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet