☰
LI-TX1-CB
LI-TX1-CB
Active
Description:  NVIDIA TX1 CARRIER BOARD, SUPPOR
Manufacturer:  Leopard Imaging
Datasheet:   LI-TX1-CB Datasheet
History Price: $199
In Stock: 12930
LI-TX1-CB Specification
Specification
Part No
LI-TX1-CB
Category
Expansion Boards, Daughter Cards
Manufacturer
Leopard Imaging
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Sensor
Type
Carrier Board
Function
-
Utilized IC / Part
Board(s)
LI-TX1-CB Related Parts
LI-ARTIK-OV5640-KIT
LI-ARTIK-OV5640-KIT
Leopard Imaging
OMNIVISION 5MP OV5640 COLOR SENS
LI-JETSON-KIT-IMX185CS
LI-JETSON-KIT-IMX185CS
Leopard Imaging
1 CAMERASONY DIAGONAL 8.58MM (TY
LI-JETSON-KIT-IMX185M12
LI-JETSON-KIT-IMX185M12
Leopard Imaging
NVIDIA TX1 IMX185 ( NO LED)
LI-JETSON-KIT-IMX185M12-H
LI-JETSON-KIT-IMX185M12-H
Leopard Imaging
NVIDIA TX1 6 IMX185 CAMERA KIT W
LI-JETSON-KIT-IMX377CS
LI-JETSON-KIT-IMX377CS
Leopard Imaging
1 CAMERASONY DIAGONAL 7.81MM (TY
LI-JETSON-KIT-IMX377CS-D
LI-JETSON-KIT-IMX377CS-D
Leopard Imaging
2 CAMERASSONY DIAGONAL 7.81MM (T
LI-JXAV-MIPI-ADPT-6CAM-FP
LI-JXAV-MIPI-ADPT-6CAM-FP
Leopard Imaging
SUPPORT SIX 2-LANE MIPI CAMERAS
LI-XNX-CB-6CAM-FP
LI-XNX-CB-6CAM-FP
Leopard Imaging
6 X MIPI CSI-2 CAMERA INTERFACES
LI-TX1-CB Compare Parts
  • LI-TX1-CB vs LI-JXAV-MIPI-ADPT-6CAM-FP
  • LI-TX1-CB vs LI-JETSON-KIT-IMX377CS-D
  • LI-TX1-CB vs LI-JETSON-KIT-IMX377CS
  • LI-TX1-CB vs LI-JETSON-KIT-IMX185M12-H
  • LI-TX1-CB vs LI-JETSON-KIT-IMX185M12
  • LI-TX1-CB vs LI-JETSON-KIT-IMX185CS
  • LI-TX1-CB vs LI-ARTIK-OV5640-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object