☰
F017
F017
Active
Description:  QUADBLOCK - 4 CHANNEL DMX DRIVER
Manufacturer:  LEDdynamics Inc
Datasheet:   F017 Datasheet
History Price: $54.15
In Stock: 4520
F017 Specification
Specification
Part No
F017
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
LEDdynamics Inc
Series
QuadBlock?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Driver
Embedded
No
Utilized IC / Part
-
Primary Attributes
4-Channel (Quad)
Supplied Contents
Board(s)
F017 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)