RD5-4320
RD5-4320
Active
Description:  EVB DISPLAYPORT 1.2 TO HDMI DUAL
Manufacturer:  Kinetic Technologies
Datasheet:   RD5-4320 Datasheet
History Price: $993.84
In Stock: 10600
RD5-4320 Specification
Specification
Part No
RD5-4320
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Kinetic Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video
Function
Video Processing
Embedded
-
Utilized IC / Part
STDP4320
Primary Attributes
DisplayPort to HDMI Splitter
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4