☰
RD4-5000
RD4-5000
Active
Description:  KTM5000 REFERENCE DESIGN 1 USB T
Manufacturer:  Kinetic Technologies
Datasheet:   RD4-5000 Datasheet
History Price: $2908.8
In Stock: 13840
RD4-5000 Specification
Specification
Part No
RD4-5000
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Kinetic Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Video Processing
Embedded
No
Utilized IC / Part
KTM5000
Primary Attributes
-
Supplied Contents
Board(s)
RD4-5000 FAQ
Q1: What is the Kinetic Technologies RD4-5000?
A1: The Kinetic Technologies RD4-5000 is a high-performance integrated circuit (IC) designed for power management applications, including voltage regulation, power sequencing, and system monitoring.

Q2: What is the primary function of the Kinetic Technologies RD4-5000?
A2: The primary function of the Kinetic Technologies RD4-5000 is to provide accurate voltage regulation and sequencing for power systems in various electronic applications, ensuring stable operation and proper timing.

Q3: What is the input voltage range of the Kinetic Technologies RD4-5000?
A3: The Kinetic Technologies RD4-5000 operates within an input voltage range of 4.5V to 5.5V, making it suitable for systems powered by standard 5V power rails.

Q4: What are the key features of the Kinetic Technologies RD4-5000?
A4: Key features of the Kinetic Technologies RD4-5000 include voltage regulation, power sequencing, system monitoring, adjustable output voltage, and an integrated low-dropout regulator (LDO).

Q5: What is the output voltage of the Kinetic Technologies RD4-5000?
A5: The Kinetic Technologies RD4-5000 provides a fixed output voltage of 3.3V, suitable for powering many microcontrollers, sensors, and other digital components.

Q6: Does the Kinetic Technologies RD4-5000 include overcurrent protection?
A6: Yes, the Kinetic Technologies RD4-5000 includes overcurrent protection, which helps safeguard the system from damage caused by excessive current draw.

Q7: What is the maximum output current of the Kinetic Technologies RD4-5000?
A7: The Kinetic Technologies RD4-5000 can provide a maximum output current of 500mA, making it suitable for low to moderate power applications.

Q8: Is the Kinetic Technologies RD4-5000 suitable for high-frequency applications?
A8: Yes, the Kinetic Technologies RD4-5000 is designed to perform well in high-frequency applications, thanks to its low dropout voltage and stable operation in power-sensitive circuits.

Q9: What is the operating temperature range of the Kinetic Technologies RD4-5000?
A9: The Kinetic Technologies RD4-5000 operates within a temperature range of -40°C to +85°C, which makes it suitable for a wide range of industrial, automotive, and consumer applications.

Q10: What type of packaging does the Kinetic Technologies RD4-5000 come in?
A10: The Kinetic Technologies RD4-5000 is available in a compact 5mm x 5mm QFN (Quad Flat No-lead) package, which is ideal for space-constrained designs.

Q11: Does the Kinetic Technologies RD4-5000 have thermal shutdown protection?
A11: Yes, the Kinetic Technologies RD4-5000 features thermal shutdown protection to prevent overheating, ensuring safe and reliable operation even under extreme conditions.

Q12: Is the Kinetic Technologies RD4-5000 compatible with low-power devices?
A12: Yes, the Kinetic Technologies RD4-5000 is designed with low-power devices in mind and can efficiently provide power to low-power microcontrollers, sensors, and communication modules.

Q13: What are the typical applications for the Kinetic Technologies RD4-5000?
A13: The Kinetic Technologies RD4-5000 is commonly used in power management systems, portable devices, consumer electronics, battery-powered applications, and any system that requires accurate voltage regulation and power sequencing.

Q14: Can the Kinetic Technologies RD4-5000 be used for battery-operated applications?
A14: Yes, the Kinetic Technologies RD4-5000 is ideal for battery-operated applications, as it provides efficient power regulation and sequencing while maintaining low power consumption.

Q15: How does the Kinetic Technologies RD4-5000 ensure stable operation in varying conditions?
A15: The Kinetic Technologies RD4-5000 includes features such as low dropout voltage, thermal shutdown, and overcurrent protection to ensure stable and reliable operation under fluctuating voltage and temperature conditions.

Q16: What is the quiescent current of the Kinetic Technologies RD4-5000?
A16: The Kinetic Technologies RD4-5000 has a low quiescent current, typically around 50µA, which helps conserve battery life in portable and low-power applications.

Q17: Does the Kinetic Technologies RD4-5000 have an enable pin for control?
A17: Yes, the Kinetic Technologies RD4-5000 includes an enable pin that allows users to control when the device is powered on or off, providing flexibility in system design.

Q18: Is the Kinetic Technologies RD4-5000 suitable for automotive applications?
A18: Yes, the Kinetic Technologies RD4-5000 is suitable for automotive applications, as it operates within the required temperature range and provides robust protection features.

Q19: What is the efficiency of the Kinetic Technologies RD4-5000?
A19: The Kinetic Technologies RD4-5000 is highly efficient, with a typical efficiency rate of over 90%, which helps reduce heat dissipation and improve overall system performance.

Q20: How does the Kinetic Technologies RD4-5000 handle power sequencing?
A20: The Kinetic Technologies RD4-5000 has integrated power sequencing features that ensure the correct power-up order of multiple voltage rails in complex systems, preventing damage to sensitive components.
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok