RD2-4028
RD2-4028
Active
Description:  STDP4028 EVALUATION KIT
Manufacturer:  Kinetic Technologies
Datasheet:   RD2-4028 Datasheet
History Price: $872.64
In Stock: 38600
RD2-4028 Specification
Specification
Part No
RD2-4028
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Kinetic Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio/Video
Function
LVDS, Transmitter/Receiver
Embedded
-
Utilized IC / Part
RD2-4028
Primary Attributes
DisplayPort to LVDS or RGB (LVTTL)
Supplied Contents
Board(s)
RD2-4028 Description
The Kinetic Technologies RD2-4028 is a highly integrated, low-power, and versatile device designed for various applications in the field of power management and energy efficiency. This device is particularly well-suited for use in battery-operated systems, portable electronics, and other applications where power conservation is critical. Below is a detailed overview of the RD2-4028, including its specifications and parameters.

## Overview

The RD2-4028 is a dual-channel, high-efficiency DC-DC converter that provides a regulated output voltage from a wide input voltage range. It is designed to deliver high performance while maintaining low power consumption, making it ideal for applications such as mobile devices, IoT devices, and other battery-powered equipment.

## Key Features

1. Dual-Channel Output: The RD2-4028 can provide two independent output voltages, allowing it to power multiple components or systems simultaneously.

2. Wide Input Voltage Range: The device supports a broad input voltage range, typically from 2.5V to 5.5V, making it compatible with various battery types and power sources.

3. High Efficiency: The RD2-4028 is designed to achieve high efficiency, often exceeding 90%, which helps to extend battery life and reduce heat generation.

4. Low Quiescent Current: The device features a low quiescent current, which is essential for battery-powered applications where minimizing power consumption during idle states is crucial.

5. Adjustable Output Voltage: The output voltage can be easily adjusted to meet the specific requirements of the application, providing flexibility in design.

6. Thermal Protection: The RD2-4028 includes built-in thermal protection features to prevent overheating and ensure reliable operation under various conditions.

7. Compact Package: The device is available in a small form factor, making it suitable for space-constrained applications.

## Specifications

- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: Adjustable, typically from 1.2V to 3.3V
- Output Current: Up to 500mA per channel
- Efficiency: Up to 90% (depending on load conditions)
- Quiescent Current: Typically less than 10µA
- Switching Frequency: 1MHz (typical)
- Package Type: Available in a compact QFN or TSSOP package
- Operating Temperature Range: -40°C to +85°C
- Protection Features: Over-temperature protection, over-current protection, and short-circuit protection

## Applications

The Kinetic Technologies RD2-4028 is suitable for a wide range of applications, including but not limited to:

- Mobile and portable electronics
- IoT devices and sensors
- Wearable technology
- Battery management systems
- Power supply for microcontrollers and other digital circuits

## Conclusion

The Kinetic Technologies RD2-4028 is a robust and efficient power management solution that meets the demands of modern electronic applications. Its dual-channel output, wide input voltage range, and high efficiency make it an excellent choice for designers looking to optimize power consumption and performance in their products. With its compact size and versatile features, the RD2-4028 is well-positioned to support the growing needs of battery-operated and energy-efficient devices in various industries.
RD2-4028 FAQ
Q1: What is the Kinetic Technologies RD2-4028?
A1: The Kinetic Technologies RD2-4028 is a high-performance power management IC designed for automotive and industrial applications. It is used for voltage regulation and power conversion in a wide range of electronic systems.

Q2: What is the main function of the Kinetic Technologies RD2-4028?
A2: The main function of the RD2-4028 is to provide efficient power management by regulating voltage and ensuring stable operation of electronic circuits, particularly in automotive and industrial environments.

Q3: What are the key features of the Kinetic Technologies RD2-4028?
A3: Key features include wide input voltage range, high efficiency, low dropout voltage, thermal shutdown protection, and current-limiting functions, making it suitable for automotive and industrial applications.

Q4: What is the input voltage range of the Kinetic Technologies RD2-4028?
A4: The RD2-4028 supports an input voltage range from 3V to 40V, making it suitable for a wide variety of power supply systems.

Q5: What output voltages does the Kinetic Technologies RD2-4028 support?
A5: The RD2-4028 is capable of providing a stable output voltage of 5V or 12V, depending on the application and configuration.

Q6: What is the efficiency of the Kinetic Technologies RD2-4028?
A6: The RD2-4028 provides high efficiency, typically over 90%, which ensures minimal power loss and reduces heat generation, making it suitable for energy-sensitive applications.

Q7: How does the Kinetic Technologies RD2-4028 protect against overheating?
A7: The RD2-4028 features thermal shutdown protection, which automatically disables the output if the temperature exceeds a predefined threshold, preventing damage to the device and surrounding components.

Q8: What is the current output capability of the Kinetic Technologies RD2-4028?
A8: The RD2-4028 can deliver up to 2A of output current, making it suitable for powering medium-to-high current loads in automotive or industrial systems.

Q9: Can the Kinetic Technologies RD2-4028 be used in automotive applications?
A9: Yes, the RD2-4028 is specifically designed for automotive applications, featuring a wide input voltage range to handle the voltage fluctuations commonly seen in automotive environments.

Q10: Does the Kinetic Technologies RD2-4028 include overcurrent protection?
A10: Yes, the RD2-4028 includes overcurrent protection, which limits the current to a safe level to protect both the IC and the connected load.

Q11: Is the Kinetic Technologies RD2-4028 easy to integrate into existing designs?
A11: Yes, the RD2-4028 is designed with ease of integration in mind. It is available in a compact package and comes with a standard pinout, making it easy to add to new or existing designs.

Q12: Does the Kinetic Technologies RD2-4028 have any built-in filtering capabilities?
A12: Yes, the RD2-4028 includes internal filtering components to reduce noise and improve stability, which is important in automotive and industrial applications where power supply noise can affect performance.

Q13: What is the operating temperature range for the Kinetic Technologies RD2-4028?
A13: The RD2-4028 operates within a wide temperature range, typically from -40°C to +125°C, making it suitable for harsh environments such as automotive and industrial applications.

Q14: Can the Kinetic Technologies RD2-4028 be used for battery-powered devices?
A14: Yes, the RD2-4028 is ideal for battery-powered devices due to its low dropout voltage and high efficiency, which helps extend battery life by reducing power loss.

Q15: What is the maximum dropout voltage for the Kinetic Technologies RD2-4028?
A15: The maximum dropout voltage of the RD2-4028 is typically 0.3V at 1A output current, which is relatively low and ensures efficient voltage regulation even in low-voltage applications.

Q16: Does the Kinetic Technologies RD2-4028 have any protection features for the output?
A16: Yes, the RD2-4028 has output short-circuit protection, which prevents damage to the device and circuit by temporarily shutting down the output in the event of a short-circuit.

Q17: Is the Kinetic Technologies RD2-4028 suitable for use in high-reliability applications?
A17: Yes, the RD2-4028 is designed for high-reliability applications such as automotive and industrial systems, with features like thermal protection, overcurrent protection, and a wide operating temperature range to ensure reliable operation in demanding environments.

Q18: What type of package is the Kinetic Technologies RD2-4028 available in?
A18: The RD2-4028 is available in a compact, surface-mount package, making it suitable for modern, space-constrained designs.

Q19: Can the Kinetic Technologies RD2-4028 be used in communication equipment?
A19: Yes, the RD2-4028 is well-suited for communication equipment that requires stable power supplies and protection features to ensure continuous operation.

Q20: Does the Kinetic Technologies RD2-4028 require any external components for proper operation?
A20: The RD2-4028 may require external capacitors for input and output filtering, depending on the specific application, to ensure stable operation and minimize noise.
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!