KTD2061EUAC-EV1
KTD2061EUAC-EV1
Active
Description:  KTD2061 EVAL KIT
Manufacturer:  Kinetic Technologies
History Price: $108.58
In Stock: 7300
KTD2061EUAC-EV1 Specification
Specification
Part No
KTD2061EUAC-EV1
Category
LED Driver Evaluation Boards
Manufacturer
Kinetic Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
24mA
Outputs and Type
36, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
3V ~ 5V
Supplied Contents
Board(s)
Utilized IC / Part
KTD2061
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.