☰
ITBP-3021
ITBP-3021
Active
Description:  LTE-CATM1/NB1/NB2/GNSS DK BG95M3
Manufacturer:  itbrainpower.net
Datasheet:   ITBP-3021 Datasheet
History Price: $47.46
In Stock: 22150
ITBP-3021 Specification
Specification
Part No
ITBP-3021
Category
RF Evaluation and Development Kits, Boards
Manufacturer
itbrainpower.net
Series
u-GSM by itbrainpower.net
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development and Connectivity, GNSS
For Use With/Related Products
LTE CATM - B1/B2/B3/B4/B5/B8/B12/B13/B18/B19/B20/B25/B26/B27/B28/B66/B85, NB IoT - B1/B2/B3/B4/B5/B8/B12/B13/B18/B19/B20/B25/B28/B66/B71/B85, GSM - 850/900/1800/1900 MHz
Supplied Contents
RaspberryPI, BeagleBoneBlack, SBC, Arduino, Quectel BG95-M3
Type
Board(s)
ITBP-3021 Related Parts
ITBP-3005
ITBP-3005
itbrainpower.net
LTE CAT4 GNSS DEV MODEM EG95-NA
ITBP-3009
ITBP-3009
itbrainpower.net
LTE-CATM1/NB1/EGPRS/GNSS DK BG96
ITBP-3011
ITBP-3011
itbrainpower.net
LTE CATNB1(NB1) modem DK BC95G
ITBP-3017
ITBP-3017
itbrainpower.net
GSM/GPRS/DTMF 2G MODEM M95FA
ITBP-3019
ITBP-3019
itbrainpower.net
LTE-CATM1/NB1/NB2/GNSS DK BG95M2
ITBP-4003
ITBP-4003
itbrainpower.net
ARM0+BG96 LTE-CATM1/NB1/GNSS DEV
ITBP-4006
ITBP-4006
itbrainpower.net
ARM0+BC95G NB IoT (LTE CAT NB1)
ITBP-4009
ITBP-4009
itbrainpower.net
ARM0+M95FA 2G (GSM/GPRS) DEV
ITBP-4011
ITBP-4011
itbrainpower.net
ARM0+BG95M2 CATM1/NB1/NB2/GNSS
ITBP-4012
ITBP-4012
itbrainpower.net
ARM0 + EG91E LTE CAT1/3G/2G DEV
ITBP-4014
ITBP-4014
itbrainpower.net
ARM0 + EG95-NA LTE CAT4 GNSS DEV
ITBP-4015
ITBP-4015
itbrainpower.net
ARM0+BG95M3 CATM1/NB1/NB2/GPRS
ITBP-3021 Compare Parts
  • ITBP-3021 vs ITBP-4014
  • ITBP-3021 vs ITBP-4012
  • ITBP-3021 vs ITBP-4011
  • ITBP-3021 vs ITBP-4009
  • ITBP-3021 vs ITBP-4006
  • ITBP-3021 vs ITBP-4003
  • ITBP-3021 vs ITBP-3019
  • ITBP-3021 vs ITBP-3017
  • ITBP-3021 vs ITBP-3011
  • ITBP-3021 vs ITBP-3009
  • ITBP-3021 vs ITBP-3005
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described