Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ ISSI IS31FL3194-CLS2-EB
IS31FL3194-CLS2-EB
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD FOR IS31FL3194
Manufacturer:
ISSI
Datasheet:
IS31FL3194-CLS2-EB Datasheet
History Price: Active
In Stock: 36300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31FL3194-CLS2-EB Specification
Specification
Part No
IS31FL3194-CLS2-EB
Category
LED Driver Evaluation Boards
Manufacturer
ISSI
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
40mA
Outputs and Type
3, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
IS31FL3194
IS31FL3194-CLS2-EB PDF Datasheet
IS31FL3194-CLS2-EB Datasheet
Click and Download: IS31FL3194-CLS2-EB Datasheet
IS31FL3194-CLS2-EB Related Parts
IS31BL3212-STLS2-EB
ISSI
EVAL BOARD FOR IS31BL3212-STLS2
IS31BL3228B-UTLS2-EB
ISSI
EVAL BOARD FOR IS31BL3228B
IS31BL3230-QFLS2-EB
ISSI
EVAL BOARD FOR IS31BL3230
IS31BL3232-DLS2-EB
ISSI
EVAL BOARD FOR IS31BL3232-DLS2
IS31BL3233A-DLS2-EB
ISSI
EVAL BOARD FOR IS31BL3233A
IS31BL3506A-DLS2-EB
ISSI
DEVELOPMENT BOARD IS31BL3506A
IS31BL3506A-TTLS2-EB
ISSI
EVAL BOARD FOR IS31BL3506A-TTLS2
IS31BL3506B-STLS2-EB
ISSI
EVAL BOARD FOR IS31BL3506B-STLS2
IS31BL3508A-STLS2-EB
ISSI
EVAL BOARD FOR IS31BL3508A
IS31FL3193-DLS2-EB
ISSI
EVAL BOARD FOR IS31FL3193-DLS2
IS31FL3196A-QFLS2-EB
ISSI
EVAL BOARD FOR IS31FL3196A
IS31FL3199-QFLS2-EB
ISSI
EVAL BOARD FOR IS31FL3199-QFLS2
IS31FL3194-CLS2-EB Compare Parts
IS31FL3194-CLS2-EB vs IS32LT3954-GRLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3953-GRLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3952-GRLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3181-ZLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3175P-GRLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3174-GRLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3173-GRLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3172-GRLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3171-STLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3170-STLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3126-ZLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3125A-GRLA3-EB
IS31FL3194-CLS2-EB vs IS32LT3124C-ZLA3-EB
IS31FL3194-CLS2-EB vs IS32FL3738-ZLA3-EB
IS31FL3194-CLS2-EB vs IS31LT3953-GRLS4-EB
IS31FL3194-CLS2-EB vs IS31LT3952-GRLS4-EB
IS31FL3194-CLS2-EB vs IS31LT3948-GRLS4-EB
IS31FL3194-CLS2-EB vs IS31LT3948-GRLS2-EBAC
IS31FL3194-CLS2-EB vs IS31LT3918-GRLS2-EBT8
IS31FL3194-CLS2-EB vs IS31LT3910-GRLS2-EBT8
IS31FL3194-CLS2-EB vs IS31LT3505-SLS2-EBDC
IS31FL3194-CLS2-EB vs IS31LT3380-GRLS3-EBMR16
IS31FL3194-CLS2-EB vs IS31LT3360-SDLS3-EBMR16
IS31FL3194-CLS2-EB vs IS31LT3360-SDLS3-EBAIC
IS31FL3194-CLS2-EB vs IS31LT3360-SDLS3-EB3CH
IS31FL3194-CLS2-EB vs IS31LT3354-STLS2-EBDCDC
IS31FL3194-CLS2-EB vs IS31LT3352-V1GRLS2-EBMR16
IS31FL3194-CLS2-EB vs IS31LT3350-V1SDLS2-EB3CH
IS31FL3194-CLS2-EB vs IS31LT3178-GRLS4-EB
IS31FL3194-CLS2-EB vs IS31LT3171-STLS4-EB
IS31FL3194-CLS2-EB vs IS31LT3170-STLS4-EB
IS31FL3194-CLS2-EB vs IS31LT3135-V1GRLS2-EB
IS31FL3194-CLS2-EB vs IS31LT3117-ZLS4-EB
IS31FL3194-CLS2-EB vs IS31FL3746A-QFLS4-EB
IS31FL3194-CLS2-EB vs IS31FL3745-CLS4-EB
IS31FL3194-CLS2-EB vs IS31FL3743B-QULS4-EB
IS31FL3194-CLS2-EB vs IS31FL3743A-QULS4-EB
IS31FL3194-CLS2-EB vs IS31FL3742-QFLS4-EB
IS31FL3194-CLS2-EB vs IS31FL3741-QFLS4-EB
IS31FL3194-CLS2-EB vs IS31FL3732-QFLS2-EB
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.