☰
54-00011
54-00011
Active
Description:  USB MICROMODULE W/MINIJOYSTICK
Manufacturer:  Interlink Electronics
Datasheet:   54-00011 Datasheet
History Price: $137.49
In Stock: 36380
54-00011 Specification
Specification
Part No
54-00011
Category
Sensor Evaluation Boards
Manufacturer
Interlink Electronics
Series
VersaPoint?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Resistive (Force)
Sensing Range
-
Interface
USB
Sensitivity
-
Voltage - Supply
5V, USB
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
4-zone Force Sensing Resistor
54-00011 PDF Datasheet
54-00011 Compare Parts
  • 54-00011 vs 54-00028
  • 54-00011 vs 54-00019
  • 54-00011 vs 54-00016
  • 54-00011 vs 54-00007
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you