☰
DK-DSP-2C70N
DK-DSP-2C70N
Obsolete
Description:  CYCLONE II EVAL BRD
Manufacturer:  Intel
History Price: Obsolete
In Stock: 13810
DK-DSP-2C70N Specification
Specification
Part No
DK-DSP-2C70N
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Intel
Series
Cyclone? II
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
Nios II
Platform
-
Utilized IC / Part
Cyclone? II
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories, Programmer
DK-DSP-2C70N PDF Datasheet
DK-DSP-2C70N Related Parts
DK-DSP-2S180N
DK-DSP-2S180N
Intel
STRATIX II EVAL BRD
DK-DSP-2S60N
DK-DSP-2S60N
Intel
STRATIX II EVAL BRD
DK-DSP-3C120N
DK-DSP-3C120N
Intel
CYCLONE III EVAL BRD
DK-DSP-3SL150N
DK-DSP-3SL150N
Intel
STRATIX III EVAL BRD
DK-LM3S101
DK-LM3S101
Texas Instruments
LM3S101 EVAL BRD
DK-LM3S102
DK-LM3S102
Texas Instruments
LM3S102 EVAL BRD
DK-LM3S301
DK-LM3S301
Texas Instruments
LM3S301 EVAL BRD
DK-LM3S801
DK-LM3S801
Texas Instruments
LM3S310/LM3S601/LM3S801 EVAL BRD
DK-LM3S811
DK-LM3S811
Texas Instruments
LM3S315/LM3S316/3S611/3S613 BRD
DK-LM3S815
DK-LM3S815
Texas Instruments
LM3S610/LM3S612/3S615/3S812 BRD
DK-LM3S817
DK-LM3S817
Texas Instruments
LM3S317/LM3S617/LM3S817 EVAL BRD
DK-LM3S818
DK-LM3S818
Texas Instruments
LM3S618/LM3S818 EVAL BRD
DK-DSP-2C70N Compare Parts
  • DK-DSP-2C70N vs DK-LM3S9D96
  • DK-DSP-2C70N vs DK-LM3S9B96
  • DK-DSP-2C70N vs DK-LM3S828
  • DK-DSP-2C70N vs DK-LM3S818
  • DK-DSP-2C70N vs DK-LM3S817
  • DK-DSP-2C70N vs DK-LM3S815
  • DK-DSP-2C70N vs DK-LM3S811
  • DK-DSP-2C70N vs DK-LM3S801
  • DK-DSP-2C70N vs DK-LM3S301
  • DK-DSP-2C70N vs DK-LM3S102
  • DK-DSP-2C70N vs DK-LM3S101
  • DK-DSP-2C70N vs DK-DSP-3SL150N
  • DK-DSP-2C70N vs DK-DSP-3C120N
  • DK-DSP-2C70N vs DK-DSP-2S60N
  • DK-DSP-2C70N vs DK-DSP-2S180N
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.