☰
IS66066 EVALUATION MODULE KIT
IS66066 EVALUATION MODULE KIT
Active
Description:  EVALUATION MODULE/KIT FOR IS6606
Manufacturer:  Innovision Semiconductor
History Price: $125
In Stock: 15720
IS66066 EVALUATION MODULE KIT Specification
Specification
Part No
IS66066 EVALUATION MODULE KIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Innovision Semiconductor
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.6V ~ 5.5V
Current - Output
12A
Voltage - Input
4.8V ~ 16V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
IS66066
Power - Output
-
IS66066 EVALUATION MODULE KIT PDF Datasheet
IS66066 EVALUATION MODULE KIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description