☰
BOARDWITH6MMOOLSENSOR
BOARDWITH6MMOOLSENSOR
Active
Description:  SENSOR, EVALUATION KIT, LIQUID F
Manufacturer:  Innovative Sensor
History Price: $190.44
In Stock: 39775
BOARDWITH6MMOOLSENSOR Specification
Specification
Part No
BOARDWITH6MMOOLSENSOR
Category
Sensor Evaluation Boards
Manufacturer
Innovative Sensor
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Flow, Liquid
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
6V ~ 15V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
-
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.