☰
XAECK10005
XAECK10005
Obsolete
Description:  DEV KIT IMAGE SENSOR MONO
Manufacturer:  Infineon Technologies
Datasheet:   XAECK10005 Datasheet
History Price: Obsolete
In Stock: 10935
XAECK10005 Specification
Specification
Part No
XAECK10005
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video
Function
Video Processing
Embedded
Yes, FPGA / CPLD
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
XAECK10005 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!