☰
TLE94112ELSHIELDTOBO1
TLE94112ELSHIELDTOBO1
Discontinued at Digi-Key
Description:  DC MOTOR SHIELD TLE94112EL
Manufacturer:  Infineon Technologies
History Price: Discontinued at Digi-Key
In Stock: 30720
TLE94112ELSHIELDTOBO1 Specification
Specification
Part No
TLE94112ELSHIELDTOBO1
Category
Expansion Boards, Daughter Cards
Manufacturer
Infineon Technologies
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
Motor Controller/Driver
Function
TLE94112EL
Utilized IC / Part
Board(s)
TLE94112ELSHIELDTOBO1 PDF Datasheet
TLE94112ELSHIELDTOBO1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected