☰
PHASE3-KIT
PHASE3-KIT
Obsolete
Description:  DEV KIT TOOL KIT PWR MGMT
Manufacturer:  Infineon Technologies
Datasheet:   PHASE3-KIT Datasheet
History Price: Obsolete
In Stock: 16250
PHASE3-KIT Specification
Specification
Part No
PHASE3-KIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Infineon Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
FR60
Platform
-
Utilized IC / Part
MB91F267N
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!