☰
IRDC3039
IRDC3039
Obsolete
Description:  BOARD EVAL CTRLR PWM W/IRU3039
Manufacturer:  Infineon Technologies
Datasheet:   IRDC3039 Datasheet
History Price: Obsolete
In Stock: 4800
IRDC3039 Specification
Specification
Part No
IRDC3039
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
3.3V
Voltage - Input
8A
Regulator Topology
18V
Frequency - Switching
Buck
Board Type
200kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
IRU3039
IRDC3039 PDF Datasheet
IRDC3039 Related Parts
IRDC3065
IRDC3065
Infineon Technologies
LOW PWR SWTCH REG REF DESIGN KIT
IRDC3473
IRDC3473
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3473
IRDC3475
IRDC3475
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3475
IRDC3476
IRDC3476
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3476
IRDC3477
IRDC3477
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3477
IRDC3621
IRDC3621
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR
IRDC3622S
IRDC3622S
Infineon Technologies
BOARD EVALUATION W/IR3622MPBF
IRDC3637
IRDC3637
Infineon Technologies
BOARD EVAL SYNC BUCK REGULATOR
IRDC38060
IRDC38060
Infineon Technologies
EVAL IR38060
IRDC38062
IRDC38062
Infineon Technologies
EVAL IR38062
IRDC38063
IRDC38063
Infineon Technologies
EVAL IR38063
IRDC38064
IRDC38064
Infineon Technologies
EVAL IR38064
IRDC3039 Compare Parts
  • IRDC3039 vs IRDC3899
  • IRDC3039 vs IRDC3898
  • IRDC3039 vs IRDC3897
  • IRDC3039 vs IRDC3895
  • IRDC3039 vs IRDC3894
  • IRDC3039 vs IRDC3892
  • IRDC3039 vs IRDC3891
  • IRDC3039 vs IRDC3883
  • IRDC3039 vs IRDC3871
  • IRDC3039 vs IRDC3865
  • IRDC3039 vs IRDC3863
  • IRDC3039 vs IRDC3859
  • IRDC3039 vs IRDC3856
  • IRDC3039 vs IRDC3853
  • IRDC3039 vs IRDC3847
  • IRDC3039 vs IRDC3846
  • IRDC3039 vs IRDC3843W
  • IRDC3039 vs IRDC3842W
  • IRDC3039 vs IRDC3841W
  • IRDC3039 vs IRDC3840W
  • IRDC3039 vs IRDC3839
  • IRDC3039 vs IRDC3838
  • IRDC3039 vs IRDC3837
  • IRDC3039 vs IRDC3832W
  • IRDC3039 vs IRDC3831W
  • IRDC3039 vs IRDC3823
  • IRDC3039 vs IRDC38064
  • IRDC3039 vs IRDC38063
  • IRDC3039 vs IRDC38062
  • IRDC3039 vs IRDC38060
  • IRDC3039 vs IRDC3637
  • IRDC3039 vs IRDC3622S
  • IRDC3039 vs IRDC3621
  • IRDC3039 vs IRDC3477
  • IRDC3039 vs IRDC3476
  • IRDC3039 vs IRDC3475
  • IRDC3039 vs IRDC3473
  • IRDC3039 vs IRDC3065
  • IRDC3039 vs IRDCIP2021C-2
  • IRDC3039 vs IRDCIP2021C-1
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!