☰
IRACCSYS1
IRACCSYS1
Obsolete
Description:  SERVO DRIVE DEVELOPMENT SYSTEM
Manufacturer:  Infineon Technologies
Datasheet:   IRACCSYS1 Datasheet
History Price: Obsolete
In Stock: 38400
IRACCSYS1 Specification
Specification
Part No
IRACCSYS1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Infineon Technologies
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
IRACCSYS1 PDF Datasheet
IRACCSYS1 Related Parts
IRAC1150-D2
IRAC1150-D2
Infineon Technologies
BOARD CONTROL FOR IR1150S
IRAC1152-350W
IRAC1152-350W
Infineon Technologies
BOARD EVAL FOR IR1152
IRAC1155-300W
IRAC1155-300W
Infineon Technologies
BOARD EVAL FOR IR1155S
IRAC1167-D1
IRAC1167-D1
Infineon Technologies
IR1167 IR11662 IR11672 DAUGHTER
IRAC1167-D2
IRAC1167-D2
Infineon Technologies
IR1167 IR11662 IR11672 DAUGHTER
IRAC1167-D3
IRAC1167-D3
Infineon Technologies
IR1167 IR11662 IR11672 DAUGHTER
IRAC11688-DPAK
IRAC11688-DPAK
Infineon Technologies
IR11688 DPAK DAUGHTER
IRAC11688-QFN
IRAC11688-QFN
Infineon Technologies
IR11688 QFN DAUGHTER
IRAC5001-HS100A
IRAC5001-HS100A
Infineon Technologies
KIT EVAL ORING DEMO BOARD/IR5001
IRADK31
IRADK31
Infineon Technologies
DESIGN KIT 1/4 HP DC FOR IR31XX
IRAC1161-TO220
IRAC1161-TO220
Infineon Technologies
EVAL IR1161 DAUGHTER
IRAC11682-TO220
IRAC11682-TO220
Infineon Technologies
DAUGHTER CARD 7PIN TO-220
IRACCSYS1 Compare Parts
  • IRACCSYS1 vs IRAC5001-HS100A
  • IRACCSYS1 vs IRAC11688-QFN
  • IRACCSYS1 vs IRAC11688-DPAK
  • IRACCSYS1 vs IRAC1167-D3
  • IRACCSYS1 vs IRAC1167-D2
  • IRACCSYS1 vs IRAC1167-D1
  • IRACCSYS1 vs IRAC1155-300W
  • IRACCSYS1 vs IRAC1152-350W
  • IRACCSYS1 vs IRAC1150-D2
  • IRACCSYS1 vs IRADK10
  • IRACCSYS1 vs IRAC1168-SO8
  • IRACCSYS1 vs IRAC1168-DFET
  • IRACCSYS1 vs IRAC11682-TO220
  • IRACCSYS1 vs IRAC1161-TO220
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller