Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Infineon Technologies BASICPLUSDEMOBOARDTOBO1
BASICPLUSDEMOBOARDTOBO1
Active
LED Driver Evaluation Boards
Description:
EVALUATION BOARD FOR LITIX BASIC
Manufacturer:
Infineon Technologies
Datasheet:
BASICPLUSDEMOBOARDTOBO1 Datasheet
History Price: $187.48
In Stock: 12620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BASICPLUSDEMOBOARDTOBO1 Specification
Specification
Part No
BASICPLUSDEMOBOARDTOBO1
Category
LED Driver Evaluation Boards
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
60mA
Outputs and Type
3, Non-Isolated
Voltage - Output
1.4V ~ 7V
Features
Dimmable
Voltage - Input
8V ~ 16V
Supplied Contents
Board(s)
Utilized IC / Part
TLD1114-1EP, TLD2141-3EP, TLD2331-3EP
BASICPLUSDEMOBOARDTOBO1 PDF Datasheet
BASICPLUSDEMOBOARDTOBO1 Datasheet
Click and Download: BASICPLUSDEMOBOARDTOBO1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!