☰
EVALKIT30
EVALKIT30
Active
Description:  EMBEDDED CONVERTER CONTROLLER
Manufacturer:  Imperix
Datasheet:   EVALKIT30 Datasheet
History Price: $3628
In Stock: 38295
EVALKIT30 Specification
Specification
Part No
EVALKIT30
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Imperix
Series
Zynq?-7000
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
XC7Z030
Platform
Zynq-7000 AP SoC
Contents
Board(s), Cable(s), Power Supply
EVALKIT30 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****