☰
EB_NN01-104
EB_NN01-104
Active
Description:  EB_SLIM REACH XTEND - 104
Manufacturer:  Ignion
Datasheet:   EB_NN01-104 Datasheet
History Price: $50.5
In Stock: 38400
EB_NN01-104 Specification
Specification
Part No
EB_NN01-104
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ignion
Series
Slim Reach Xtend?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
2.4GHz ~ 2.5GHz
Supplied Contents
FR05-S1-N-0-104
Type
Board(s)
EB_NN01-104 PDF Datasheet
EB_NN01-104 Related Parts
EB_FR01-S4-224-1561-1606
EB_FR01-S4-224-1561-1606
Ignion
EB_RUN MXTEND 1P 1561-1606 MHZ
EB_FR01-S4-224-1B-2RJ-1P
EB_FR01-S4-224-1B-2RJ-1P
Ignion
EB_RUN MXTEND 1P JUNIOR
EB_FR01-S4-224-2,4-5
EB_FR01-S4-224-2,4-5
Ignion
EB_RUN MXTEND 1P 2,4-5 GHZ
EB_FR01-S4-224-2400
EB_FR01-S4-224-2400
Ignion
EB_RUN MXTEND 1P 2,4 GHZ
EB_FR01-S4-224-868
EB_FR01-S4-224-868
Ignion
EB_RUN MXTEND 1P 868 MHZ
EB_FR01-S4-224-868-915
EB_FR01-S4-224-868-915
Ignion
EB_RUN MXTEND 1P 868-915 MHZ
EB_FR01-S4-224-915
EB_FR01-S4-224-915
Ignion
EB_RUN MXTEND 1P 915 MHZ
EB_FR01-S4-224-CR80-1561-1606
EB_FR01-S4-224-CR80-1561-1606
Ignion
EB_RUN MXTEND 1P CR80 1561-1606M
EB_FR01-S4-224-CR80-2,4-5
EB_FR01-S4-224-CR80-2,4-5
Ignion
EB_RUN MXTEND 1P CR80 2,4-5 GHZ
EB_FR01-S4-224-CR80-2400
EB_FR01-S4-224-CR80-2400
Ignion
EB_RUN MXTEND 1P CR80 2,4 GHZ
EB_FR01-S4-224-CR80-868
EB_FR01-S4-224-CR80-868
Ignion
EB_RUN MXTEND 1P CR80 868 MHZ
EB_FR01-S4-224-CR80-868-915
EB_FR01-S4-224-CR80-868-915
Ignion
EB_RUN MXTEND 1P CR80 868-915MHZ
EB_NN01-104 Compare Parts
  • EB_NN01-104 vs EB_NN03-320-M-GNSS
  • EB_NN01-104 vs EB_NN03-320-M-BT
  • EB_NN01-104 vs EB_NN03-320-C-WF
  • EB_NN01-104 vs EB_NN03-310-M+5G
  • EB_NN01-104 vs EB_NN03-310-M
  • EB_NN01-104 vs EB_NN02-250-UFL3R
  • EB_NN01-104 vs EB_NN02-250-CPW3R
  • EB_NN01-104 vs EB_NN02-232-1B-2R-1P
  • EB_NN01-104 vs EB_NN02-224-ISM-BT
  • EB_NN01-104 vs EB_NN02-224-1B-2R-1P
  • EB_NN01-104 vs EB_NN02-220-1B-2R-1P
  • EB_NN01-104 vs EB_NN02-201-CR80-WF6
  • EB_NN01-104 vs EB_NN02-201-5G
  • EB_NN01-104 vs EB_NN02-201-2G/3G-USA
  • EB_NN01-104 vs EB_NN02-201-2G/3G-EUROPE
  • EB_NN01-104 vs EB_NN02-101-C-BT
  • EB_NN01-104 vs EB_NN01-105B
  • EB_NN01-104 vs EB_NN01-105A
  • EB_NN01-104 vs EB_NN01-004
  • EB_NN01-104 vs EB_FR05-S1-P-0-107
  • EB_NN01-104 vs EB_FR05-S1-NO-1-003
  • EB_NN01-104 vs EB_FR05-S1-N-0-110
  • EB_NN01-104 vs EB_FR05-S1-N-0-102
  • EB_NN01-104 vs EB_FR05-S1-N-0-001
  • EB_NN01-104 vs EB_FR05-S1-E-0-103
  • EB_NN01-104 vs EB_FR01-S4-250-UFL2R
  • EB_NN01-104 vs EB_FR01-S4-250-UFL1R-850
  • EB_NN01-104 vs EB_FR01-S4-250-UFL1R-1700
  • EB_NN01-104 vs EB_FR01-S4-250-CPW2R
  • EB_NN01-104 vs EB_FR01-S4-250-CPW1R-850
  • EB_NN01-104 vs EB_FR01-S4-250-CPW1R-700
  • EB_NN01-104 vs EB_FR01-S4-250-CPW1R-1700
  • EB_NN01-104 vs EB_FR01-S4-250-1B-2R-1P
  • EB_NN01-104 vs EB_FR01-S4-232-UFL3R
  • EB_NN01-104 vs EB_FR01-S4-232-UFL2R-1P
  • EB_NN01-104 vs EB_FR01-S4-224-UFL3R-2P
  • EB_NN01-104 vs EB_FR01-S4-224-CR80-868-915
  • EB_NN01-104 vs EB_FR01-S4-224-CR80-868
  • EB_NN01-104 vs EB_FR01-S4-224-CR80-2400
  • EB_NN01-104 vs EB_FR01-S4-224-CR80-2,4-5
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!