☰
EB_NN01-055
EB_NN01-055
Obsolete
Description:  EB_FM FRACFM - 055
Manufacturer:  Ignion
Datasheet:   EB_NN01-055 Datasheet
History Price: Obsolete
In Stock: 33520
EB_NN01-055 Specification
Specification
Part No
EB_NN01-055
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ignion
Series
FracFM?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
78MHz ~ 108MHz
Supplied Contents
FR01-B3-W-0-055
Type
Board(s)
EB_NN01-055 PDF Datasheet
EB_NN01-055 Related Parts
EB_FR01-S4-224-1561-1606
EB_FR01-S4-224-1561-1606
Ignion
EB_RUN MXTEND 1P 1561-1606 MHZ
EB_FR01-S4-224-1B-2RJ-1P
EB_FR01-S4-224-1B-2RJ-1P
Ignion
EB_RUN MXTEND 1P JUNIOR
EB_FR01-S4-224-2,4-5
EB_FR01-S4-224-2,4-5
Ignion
EB_RUN MXTEND 1P 2,4-5 GHZ
EB_FR01-S4-224-2400
EB_FR01-S4-224-2400
Ignion
EB_RUN MXTEND 1P 2,4 GHZ
EB_FR01-S4-224-868
EB_FR01-S4-224-868
Ignion
EB_RUN MXTEND 1P 868 MHZ
EB_FR01-S4-224-868-915
EB_FR01-S4-224-868-915
Ignion
EB_RUN MXTEND 1P 868-915 MHZ
EB_FR01-S4-224-915
EB_FR01-S4-224-915
Ignion
EB_RUN MXTEND 1P 915 MHZ
EB_FR01-S4-224-CR80-1561-1606
EB_FR01-S4-224-CR80-1561-1606
Ignion
EB_RUN MXTEND 1P CR80 1561-1606M
EB_FR01-S4-224-CR80-2,4-5
EB_FR01-S4-224-CR80-2,4-5
Ignion
EB_RUN MXTEND 1P CR80 2,4-5 GHZ
EB_FR01-S4-224-CR80-2400
EB_FR01-S4-224-CR80-2400
Ignion
EB_RUN MXTEND 1P CR80 2,4 GHZ
EB_FR01-S4-224-CR80-868
EB_FR01-S4-224-CR80-868
Ignion
EB_RUN MXTEND 1P CR80 868 MHZ
EB_FR01-S4-224-CR80-868-915
EB_FR01-S4-224-CR80-868-915
Ignion
EB_RUN MXTEND 1P CR80 868-915MHZ
EB_NN01-055 Compare Parts
  • EB_NN01-055 vs EB_NN03-320-M-GNSS
  • EB_NN01-055 vs EB_NN03-320-M-BT
  • EB_NN01-055 vs EB_NN03-320-C-WF
  • EB_NN01-055 vs EB_NN03-310-M+5G
  • EB_NN01-055 vs EB_NN03-310-M
  • EB_NN01-055 vs EB_NN02-250-UFL3R
  • EB_NN01-055 vs EB_NN02-250-CPW3R
  • EB_NN01-055 vs EB_NN02-232-1B-2R-1P
  • EB_NN01-055 vs EB_NN02-224-ISM-BT
  • EB_NN01-055 vs EB_NN02-224-1B-2R-1P
  • EB_NN01-055 vs EB_NN02-220-1B-2R-1P
  • EB_NN01-055 vs EB_NN02-201-CR80-WF6
  • EB_NN01-055 vs EB_NN02-201-5G
  • EB_NN01-055 vs EB_NN02-201-2G/3G-USA
  • EB_NN01-055 vs EB_NN02-201-2G/3G-EUROPE
  • EB_NN01-055 vs EB_NN02-101-C-BT
  • EB_NN01-055 vs EB_NN01-105B
  • EB_NN01-055 vs EB_NN01-105A
  • EB_NN01-055 vs EB_NN01-104
  • EB_NN01-055 vs EB_NN01-004
  • EB_NN01-055 vs EB_FR05-S1-P-0-107
  • EB_NN01-055 vs EB_FR05-S1-NO-1-003
  • EB_NN01-055 vs EB_FR05-S1-N-0-110
  • EB_NN01-055 vs EB_FR05-S1-N-0-102
  • EB_NN01-055 vs EB_FR05-S1-N-0-001
  • EB_NN01-055 vs EB_FR05-S1-E-0-103
  • EB_NN01-055 vs EB_FR01-S4-250-UFL2R
  • EB_NN01-055 vs EB_FR01-S4-250-UFL1R-850
  • EB_NN01-055 vs EB_FR01-S4-250-UFL1R-1700
  • EB_NN01-055 vs EB_FR01-S4-250-CPW2R
  • EB_NN01-055 vs EB_FR01-S4-250-CPW1R-850
  • EB_NN01-055 vs EB_FR01-S4-250-CPW1R-700
  • EB_NN01-055 vs EB_FR01-S4-250-CPW1R-1700
  • EB_NN01-055 vs EB_FR01-S4-250-1B-2R-1P
  • EB_NN01-055 vs EB_FR01-S4-232-UFL3R
  • EB_NN01-055 vs EB_FR01-S4-232-UFL2R-1P
  • EB_NN01-055 vs EB_FR01-S4-224-UFL3R-2P
  • EB_NN01-055 vs EB_FR01-S4-224-CR80-868-915
  • EB_NN01-055 vs EB_FR01-S4-224-CR80-868
  • EB_NN01-055 vs EB_FR01-S4-224-CR80-2400
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend