☰
IPS2200STKIT
IPS2200STKIT
Active
Description:  IPS2200 STARTER KIT FOR HIGH-SPE
Manufacturer:  IDT
History Price: $208.31
In Stock: 35290
IPS2200STKIT Specification
Specification
Part No
IPS2200STKIT
Category
Sensor Evaluation Boards
Manufacturer
IDT
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Position, Inductive
Sensing Range
360?
Interface
Analog and Digital
Sensitivity
-
Voltage - Supply
3.3V or 5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
IPS2200
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.