Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Honeywell Aerospace HRF-AT4511-E
HRF-AT4511-E
Obsolete
RF Evaluation and Development Kits, Boards
Description:
BOARD EVALUATION FOR HRF-AT4511
Manufacturer:
Honeywell Aerospace
Datasheet:
HRF-AT4511-E Datasheet
History Price: Obsolete
In Stock: 43800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HRF-AT4511-E Specification
Specification
Part No
HRF-AT4511-E
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Honeywell Aerospace
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Attenuator
For Use With/Related Products
0Hz ~ 4GHz
Supplied Contents
HRF-AT4511
Type
Board(s)
HRF-AT4511-E PDF Datasheet
HRF-AT4511-E Datasheet
Click and Download: HRF-AT4511-E Datasheet
HRF-AT4511-E Related Parts
HRF-AT4521-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4521
HRF-AT4610-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4610
HRF-AT4611-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4611
HRF-SW1030-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1030
HRF-AT4510-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4510
HRF-AT4520-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-AT4520
HRF-SW1000-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1000
HRF-SW1001-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1001
HRF-SW1020-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1020
HRF-SW1021-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1021
HRF-SW1031-E
Honeywell Aerospace
BOARD EVALUATION FOR HRF-SW1031
HRF-AT4511-E Compare Parts
HRF-AT4511-E vs HRF-AT4611-E
HRF-AT4511-E vs HRF-AT4610-E
HRF-AT4511-E vs HRF-AT4521-E
HRF-AT4511-E vs HRF-SW1031-E
HRF-AT4511-E vs HRF-SW1021-E
HRF-AT4511-E vs HRF-SW1020-E
HRF-AT4511-E vs HRF-SW1001-E
HRF-AT4511-E vs HRF-SW1000-E
HRF-AT4511-E vs HRF-AT4520-E
HRF-AT4511-E vs HRF-AT4510-E
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.