HMC1023-PCB
HMC1023-PCB
Obsolete
Description:  BOARD EVALUATION W/HMC1023 SENS
Manufacturer:  Honeywell Aerospace
Datasheet:   HMC1023-PCB Datasheet
History Price: Obsolete
In Stock: 46700
HMC1023-PCB Specification
Specification
Part No
HMC1023-PCB
Category
Sensor Evaluation Boards
Manufacturer
Honeywell Aerospace
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, Linear Position
Sensing Range
?g
Interface
-
Sensitivity
-
Voltage - Supply
1.8V ~ 12V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
HMC1023
HMC1023-PCB PDF Datasheet
HMC1023-PCB Related Parts
HMC1042L/HMC1041Z-DEMO
HMC1042L/HMC1041Z-DEMO
Honeywell Aerospace
DEMO BOARD FOR HMC1042L/HMC1041Z
HMC1043-DEMO
HMC1043-DEMO
Honeywell Aerospace
DEMONSTRATION BOARD FOR HMC1043
HMC5843-DEMO
HMC5843-DEMO
Honeywell Aerospace
BOARD DEMO FOR HMC5843
HMC5843-EVAL
HMC5843-EVAL
Honeywell Aerospace
BOARD EVALUATION FOR HMC5843
HMC5883L-DEMO
HMC5883L-DEMO
Honeywell Aerospace
IC COMPASS 3 AXIS I2C DEMO KIT
HMC5883L-EVAL
HMC5883L-EVAL
Honeywell Aerospace
IC COMPASS 3 AXIS I2C EVAL BOARD
HMC5983-DEMO
HMC5983-DEMO
Honeywell Aerospace
BOARD DEMO 3AXIS COMPASS HMC5983
HMC5983-EVAL
HMC5983-EVAL
Honeywell Aerospace
BOARD EVAL 3AXIS COMPASS HMC5983
HMC6343-DEMO
HMC6343-DEMO
Honeywell Aerospace
DEMONSTRATION BOARD FOR HMC6343
HMC6343-EVAL
HMC6343-EVAL
Honeywell Aerospace
EVAL BOARD FOR HMC6343
HMC6352-EVAL
HMC6352-EVAL
Honeywell Aerospace
EVALUATION BOARD FOR HMC6352
HMC1041Z-EVAL
HMC1041Z-EVAL
Honeywell Aerospace
EVALUATION BOARD FOR HMC1041Z
HMC1023-PCB Compare Parts
  • HMC1023-PCB vs HMC6343-EVAL
  • HMC1023-PCB vs HMC6343-DEMO
  • HMC1023-PCB vs HMC5983-EVAL
  • HMC1023-PCB vs HMC5983-DEMO
  • HMC1023-PCB vs HMC5883L-EVAL
  • HMC1023-PCB vs HMC5883L-DEMO
  • HMC1023-PCB vs HMC5843-EVAL
  • HMC1023-PCB vs HMC5843-DEMO
  • HMC1023-PCB vs HMC1043-DEMO
  • HMC1023-PCB vs HMC1042L/HMC1041Z-DEMO
  • HMC1023-PCB vs HMC6352-DEMO
  • HMC1023-PCB vs HMC6042/HMC1041Z-DEMO
  • HMC1023-PCB vs HMC1041Z-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended