☰
LOLSEQ_AAA
LOLSEQ_AAA
Active
Description:  BUCK CONVERTER MODULE MINI360
Manufacturer:  GroundStudio
Datasheet:   LOLSEQ_AAA Datasheet
History Price: $2.15
In Stock: 49390
LOLSEQ_AAA Specification
Specification
Part No
LOLSEQ_AAA
Category
Sensor Evaluation Boards
Manufacturer
GroundStudio
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
-
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
-
Utilized IC / Part
-
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller