☰
TE-M321-SDKT
TE-M321-SDKT
Active
Description:  TOUCH ENCODER SDK WITH IPAD
Manufacturer:  Grayhill Inc
History Price: $1024.52
In Stock: 23165
TE-M321-SDKT Specification
Specification
Part No
TE-M321-SDKT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Grayhill Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Encoder and Touchpad
Embedded
-
Utilized IC / Part
Multi-Touch Ring Encoder (MTRE)
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top