☰
3D70DEV-200
3D70DEV-200
Active
Description:  DEV KIT,3D70,TOUCH
Manufacturer:  Grayhill Inc
Datasheet:   3D70DEV-200 Datasheet
History Price: $1441.151
In Stock: 38090
3D70DEV-200 Specification
Specification
Part No
3D70DEV-200
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Grayhill Inc
Series
3D70
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
No
Utilized IC / Part
3D70VT-200
Primary Attributes
-
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.